Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$45.15
|
25
in stock
|
Buy Now | |
RS Americas
from US$50.55
|
20
in stock
|
Buy Now | |
Heilind Electronics
from US$50.39
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$50.39
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$82.90
|
-
|
Buy Now | |
TTI Europe
from US$36.20
|
-
|
Buy Now | |
Sager
from US$40.99
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Sensata Crydom Solid State Relay, LR, 1NO, 25A, 280V, PCB Pins | Distrelec |
Relay, 0.15 to 25 A (RMS), 24 to 280 V (RMS) @ 47 to 63 Hz, 600 Vpeak, PCB | Sensata - Crydom LR600240D25 | RS Americas |
SSR RELAY, PCB MOUNT, 280 5A, DC IN, ZERO CROSS | Heilind Electronics |
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,module |Sensata/crydom LR600240D25 | Newark Electronics |
SSR PCB MOUNT 280VAC/25A DC | TTI Europe |
Solid State Relays - PCB Mount PCB SSR 280VAC/25A DC In, ZC | Sager |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a LR600240D25?
Additional datasheets, footprints and schematics for LR600240D25 are listed on our Part Details page. You can also find images and similar parts to LR600240D25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR600240D25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR600240D25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR600240D25 fall under?
The LR600240D25 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to LR600240D25 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR600240D25 you can contact the distributor directly for product support, shipping queries etc.
Is the LR600240D25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR600240D25 have stock available?
Authorised distributors including Distrelec, RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for LR600240D25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR600240D25 often in real-time on the comparison pages.
What if I can't find stock of LR600240D25?
You can fill out our help required form which you can use to request a quote for LR600240D25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.