Status: | Unknown |
---|---|
Series: | LR Series |
RoHS: | Unknown |
Supply Voltage VDC | 24V |
---|---|
Tones | Multiple |
Sound Level SPL | 88dB |
IP / NEMA Rating | IP65, NEMA 4X, NEMA 13 |
Product Range | LR Series |
External Depth | 63.5mm |
RoHS Compliant | Yes |
Light Tower, 60mm, 24VDC, Buzzer Unit, White, UL, CE, LR6 Series | Patlite LR6-BW | RS Americas |
Patlite Buzzer Module with White Casing 24V LR6 Base Mount Connector | Distrelec |
LR6 Series, Modular Beacon Tower Compone | RS |
Signaller: sound | Transfer Multisort Elektronik |
Buzzer Unit, Towerlight, 60Mm, Off-Wht | Newark Electronics |
Where can I find additional details, specifications and documents for a LR6-BW?
Additional datasheets, footprints and schematics for LR6-BW are listed on our Part Details page. You can also find images and similar parts to LR6-BW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR6-BW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR6-BW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR6-BW fall under?
The LR6-BW is listed under Automation & Process Control > Automation Signaling > Audio Signal Indicator Units.
Can I view similar or alternative parts?
You can view similar parts to LR6-BW when available in the Audio Signal Indicator Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR6-BW you can contact the distributor directly for product support, shipping queries etc.
Is the LR6-BW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR6-BW have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LR6-BW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR6-BW often in real-time on the comparison pages.
What if I can't find stock of LR6-BW?
You can fill out our help required form which you can use to request a quote for LR6-BW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.