Status: | Unknown |
---|---|
Series: | LR Series |
RoHS: | Unknown |
Supply Voltage VDC | 24V |
---|---|
Tones | Multiple |
Sound Level SPL | 85dB |
IP / NEMA Rating | IP65, NEMA 4X, NEMA 13 |
Product Range | LR Series |
External Depth | 63.5mm |
RoHS Compliant | Yes |
Patlite Buzzer Module 24V LR5 Base Mount Connector | Distrelec |
LED Signal Tower Buzzer Unit, Black | RS |
Signaller: sound | Transfer Multisort Elektronik |
50mm, 24VDC, Buzzer Unit, Black | Patlite LR5-BK | RS Americas |
Buzzer Unit, Towerlight, 50Mm, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a LR5-BK?
Additional datasheets, footprints and schematics for LR5-BK are listed on our Part Details page. You can also find images and similar parts to LR5-BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR5-BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR5-BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR5-BK fall under?
The LR5-BK is listed under Automation & Process Control > Automation Signaling > Audio Signal Indicator Units.
Can I view similar or alternative parts?
You can view similar parts to LR5-BK when available in the Audio Signal Indicator Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR5-BK you can contact the distributor directly for product support, shipping queries etc.
Is the LR5-BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR5-BK have stock available?
Authorised distributors including Distrelec, RS, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for LR5-BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR5-BK often in real-time on the comparison pages.
What if I can't find stock of LR5-BK?
You can fill out our help required form which you can use to request a quote for LR5-BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.