Status: | Unknown |
---|---|
Series: | LR3 Series |
RoHS: | Unknown |
Product Range | LR3 Series |
---|---|
Supply Voltage Max | 480VAC |
Power Consumption | - |
Impedance | - |
Phase Type | 3 Phase |
Output Current | 70A |
Inductance | 525µH |
Length | 5.3" |
Width | 8.3" |
Height | 9.4" |
Line Reactor, 3Phase, 525Uh, 70A, 480Vac | Newark Electronics |
Line Reactor, 3PH, 480V, 5% Z, 70A, 50HP | Block USA LR3 48-5/70 | RS Americas |
Where can I find additional details, specifications and documents for a LR3 48-5/70?
Additional datasheets, footprints and schematics for LR3 48-5/70 are listed on our Part Details page. You can also find images and similar parts to LR3 48-5/70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR3 48-5/70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR3 48-5/70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR3 48-5/70 fall under?
The LR3 48-5/70 is listed under Electrical & Lighting > Surge Protectors > Line Reactors.
Can I view similar or alternative parts?
You can view similar parts to LR3 48-5/70 when available in the Line Reactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR3 48-5/70 you can contact the distributor directly for product support, shipping queries etc.
Is the LR3 48-5/70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR3 48-5/70 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for LR3 48-5/70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR3 48-5/70 often in real-time on the comparison pages.
What if I can't find stock of LR3 48-5/70?
You can fill out our help required form which you can use to request a quote for LR3 48-5/70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.