Status: | Unknown |
---|---|
Series: | LR3 Series |
RoHS: | Compliant |
Product Range | LR3 Series |
---|---|
Supply Voltage Max | 480VAC |
Phase Type | 3 Phase |
Inductance | 9.2mH |
Length | 2.4" |
Width | 3.1" |
Height | 4.5" |
RoHS Compliant | Yes |
Line Reactor, 3PH, 480V, 5% Z, 4A, 2HP | Block USA LR3 48-5/4 | RS Americas |
Line Reactor, 3-Phase, 9.2Mh, 4A, 480Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a LR3 48-5/4?
Additional datasheets, footprints and schematics for LR3 48-5/4 are listed on our Part Details page. You can also find images and similar parts to LR3 48-5/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR3 48-5/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR3 48-5/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR3 48-5/4 fall under?
The LR3 48-5/4 is listed under Power & Line Protection > Line Reactors.
Can I view similar or alternative parts?
You can view similar parts to LR3 48-5/4 when available in the Line Reactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR3 48-5/4 you can contact the distributor directly for product support, shipping queries etc.
Is the LR3 48-5/4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LR3 48-5/4 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for LR3 48-5/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR3 48-5/4 often in real-time on the comparison pages.
What if I can't find stock of LR3 48-5/4?
You can fill out our help required form which you can use to request a quote for LR3 48-5/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.