Status: | Unknown |
---|---|
Series: | LR Series |
RoHS: | Unknown |
Resistor Case Style | 2010 [5025 Metric] |
---|---|
Resistance | 0.04ohm |
Product Range | LR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 2.64mm |
External Length / Height | 0.8mm |
External Width | 5.23mm |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reel Quantity | 3000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 200V |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.04 Ohm, 1 W, 1%, 200 V Rohs Compliant: Yes |Tt Electronics/welwyn LR2010-R04FW | Newark Electronics |
RES, 0R04, 1%, 1W, 2010, THICK FILM | element14 |
.04 OHM 1% 1W | TTI Europe |
Where can I find additional details, specifications and documents for a LR2010-R04FW?
Additional datasheets, footprints and schematics for LR2010-R04FW are listed on our Part Details page. You can also find images and similar parts to LR2010-R04FW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR2010-R04FW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR2010-R04FW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR2010-R04FW fall under?
The LR2010-R04FW is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LR2010-R04FW when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR2010-R04FW you can contact the distributor directly for product support, shipping queries etc.
Is the LR2010-R04FW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR2010-R04FW have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for LR2010-R04FW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR2010-R04FW often in real-time on the comparison pages.
What if I can't find stock of LR2010-R04FW?
You can fill out our help required form which you can use to request a quote for LR2010-R04FW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.