Status: | Unknown |
---|---|
Series: | LR Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 0.2ohm |
Product Range | LR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res, Thick Film, 0R2, 1%, 0.5W, 1206 | Newark Electronics |
RES, 0R2, 1%, 0.5W, 1206, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a LR1206-R20F?
Additional datasheets, footprints and schematics for LR1206-R20F are listed on our Part Details page. You can also find images and similar parts to LR1206-R20F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR1206-R20F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR1206-R20F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR1206-R20F fall under?
The LR1206-R20F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LR1206-R20F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR1206-R20F you can contact the distributor directly for product support, shipping queries etc.
Is the LR1206-R20F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR1206-R20F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LR1206-R20F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR1206-R20F often in real-time on the comparison pages.
What if I can't find stock of LR1206-R20F?
You can fill out our help required form which you can use to request a quote for LR1206-R20F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.