LR1200480D40R Kits & Assortments - Miscellaneous by Crydom

IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,Module

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.18

Distributor Stock
Logo for Farnell
Farnell
from US$32.18
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$107.36
-
Buy Now
Logo for RS Americas
RS Americas
from US$62.35
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$39.65
-
Buy Now
Logo for Sager
Sager
from US$53.08
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,module |Sensata/crydom LR1200480D40R | Newark Electronics
Relay, 0.15 to 40 A (RMS), 48 to 530 V (RMS) @ 47 to 63 Hz, 1200 Vpeak, PCB | Sensata - Crydom LR1200480D40R | RS Americas
SSR PCB MOUNT 480VAC/40A DC | TTI Europe
Solid State Relays - PCB Mount 0.15-40A 4-32VDC | Sager
SSR, 530VAC/40A, DC IN, RN | Farnell
Solid State Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LR1200480D40R?

Additional datasheets, footprints and schematics for LR1200480D40R are listed on our Part Details page. You can also find images and similar parts to LR1200480D40R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LR1200480D40R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR1200480D40R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LR1200480D40R fall under?

The LR1200480D40R is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to LR1200480D40R when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LR1200480D40R you can contact the distributor directly for product support, shipping queries etc.

Is the LR1200480D40R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LR1200480D40R have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for LR1200480D40R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LR1200480D40R often in real-time on the comparison pages.

What if I can't find stock of LR1200480D40R?

You can fill out our help required form which you can use to request a quote for LR1200480D40R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay