| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.0359
| Distributor | Stock | ||
|---|---|---|---|
|
Chip One Stop
from US$0.05
|
24,231
in stock
|
Buy Now |
|
TTI Americas
from US$0.0430
|
8,000
in stock
|
Buy Now |
|
TTI Europe
from US$0.0465
|
8,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.08
|
7,426
in stock
|
Buy Now |
|
Future Electronics
from US$0.0443
|
4,000
in stock
|
Buy Now |
|
RS
from US$0.0359
|
1,580
in stock
|
Buy Now |
|
TME
from US$0.08
|
1,099
in stock
|
Buy Now |
|
CoreStaff
from US$0.06
|
722
in stock
|
Buy Now |
|
Avnet Abacus
-
|
12,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0370
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.0418
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.0410
|
0
in stock
|
Buy Now |
| Buy Now |
| RoHS Compliant | YES |
|---|
| 82 NH 2% | TTI Americas |
| Inductor, 82Nh, 2Ghz, 0.25A, 0603 Rohs Compliant: Yes |Murata LQW18AN82NG00D | Newark Electronics |
| LQW Series 0603 82 nH ±2% 250 mA 600 mOhm SMT Unshielded Wirewound Inductor | Future Electronics |
| Inductor SMD 0603 82nH R60 | RS |
| Inductor: wire | TME |
| LQW18AN 0,082uH 250mA 2% WWT | Rutronik |
Where can I find additional details, specifications and documents for a LQW18AN82NG00D?
Additional datasheets, footprints and schematics for LQW18AN82NG00D are listed on our Part Details page. You can also find images and similar parts to LQW18AN82NG00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQW18AN82NG00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQW18AN82NG00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQW18AN82NG00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQW18AN82NG00D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LQW18AN82NG00D have stock available?
Authorised distributors including Chip One Stop, TTI Americas, TTI Europe, Newark Electronics and Future Electronics have stock available or on a lead time for LQW18AN82NG00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQW18AN82NG00D often in real-time on the comparison pages.
What if I can't find stock of LQW18AN82NG00D?
You can fill out our help required form which you can use to request a quote for LQW18AN82NG00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.