Status: | Unknown |
---|---|
Series: | LQW04AN_20 Series |
RoHS: | Compliant |
Product Range | LQW04AN_20 Series |
---|---|
Inductance | 52nH |
Inductor Construction | Unshielded |
Current Rating | 120mA |
DC Resistance Max | 2.28ohm |
Inductance Tolerance | ± 3% |
Self Resonant Frequency Min | 3GHz |
RoHS Compliant | Yes |
Fixed Inductor 52Nh 120Ma | Newark Electronics |
Ind General Purpose Chip Unshielded Wirewound 52nH ±3% 250MHz 19 Q-Factor 120mA Paper T/R | Avnet America |
FIXED INDUCTOR 52NH 120MA | element14 |
Where can I find additional details, specifications and documents for a LQW04AN52NH20D?
Additional datasheets, footprints and schematics for LQW04AN52NH20D are listed on our Part Details page. You can also find images and similar parts to LQW04AN52NH20D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQW04AN52NH20D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQW04AN52NH20D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQW04AN52NH20D fall under?
The LQW04AN52NH20D is listed under Passive Components > Inductors > RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQW04AN52NH20D when available in the RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQW04AN52NH20D you can contact the distributor directly for product support, shipping queries etc.
Is the LQW04AN52NH20D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LQW04AN52NH20D have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LQW04AN52NH20D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQW04AN52NH20D often in real-time on the comparison pages.
What if I can't find stock of LQW04AN52NH20D?
You can fill out our help required form which you can use to request a quote for LQW04AN52NH20D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.