Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Display Size | 8.4" |
---|---|
Resolution | 640 x 480 |
VGA Size | VGA |
Display Orientation | Landscape |
Display Appearance | RGB |
Logic Voltage | 3.3V |
Interface Type | RGB |
Display Brightness | 400cd/m² |
Touchscreen | No Touchscreen |
Module Size | 199.5mm x 149.5mm |
Operating Temperature Min | -30°C |
Operating Temperature Max | 70°C |
Display Pinout | 33 Way FFC |
Product Range | - |
LCD DISPLAY, TFT, 8.4" | element14 |
Where can I find additional details, specifications and documents for a LQ084V3DG01?
Additional datasheets, footprints and schematics for LQ084V3DG01 are listed on our Part Details page. You can also find images and similar parts to LQ084V3DG01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQ084V3DG01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQ084V3DG01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQ084V3DG01 fall under?
The LQ084V3DG01 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to LQ084V3DG01 when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQ084V3DG01 you can contact the distributor directly for product support, shipping queries etc.
Is the LQ084V3DG01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQ084V3DG01 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LQ084V3DG01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQ084V3DG01 often in real-time on the comparison pages.
What if I can't find stock of LQ084V3DG01?
You can fill out our help required form which you can use to request a quote for LQ084V3DG01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.