Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Display Size | 5.7" |
---|---|
Resolution | 640 x 480 |
VGA Size | VGA |
Display Orientation | Landscape |
Display Appearance | RGB |
Logic Voltage | 3.3V |
Interface Type | RGB |
Display Brightness | 400cd/m² |
Touchscreen | No Touchscreen |
Module Size | 144mm x 104.6mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Display Pinout | 33 Way FFC |
Product Range | - |
LCD, TFT, 5.7" VGA LED | element14 |
Where can I find additional details, specifications and documents for a LQ057V3DG02?
Additional datasheets, footprints and schematics for LQ057V3DG02 are listed on our Part Details page. You can also find images and similar parts to LQ057V3DG02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQ057V3DG02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQ057V3DG02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQ057V3DG02 fall under?
The LQ057V3DG02 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to LQ057V3DG02 when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQ057V3DG02 you can contact the distributor directly for product support, shipping queries etc.
Is the LQ057V3DG02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQ057V3DG02 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LQ057V3DG02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQ057V3DG02 often in real-time on the comparison pages.
What if I can't find stock of LQ057V3DG02?
You can fill out our help required form which you can use to request a quote for LQ057V3DG02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.