Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
MEMS Sensor Output | Analogue |
---|---|
Measurement Axis | Pitch, Yaw |
Full Scale Rate Range | ± 100°/s |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 28Pins |
RoHS Compliant | Yes |
GYROSCOPE, MEMS, DUAL AXIS, 28LGA | Farnell |
Gyroscope, 100Dps, Lga-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a LPY410AL?
Additional datasheets, footprints and schematics for LPY410AL are listed on our Part Details page. You can also find images and similar parts to LPY410AL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPY410AL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPY410AL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPY410AL fall under?
The LPY410AL is listed under Semiconductors - ICs > IC Sensors > MEMS Gyroscopes.
Can I view similar or alternative parts?
You can view similar parts to LPY410AL when available in the MEMS Gyroscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPY410AL you can contact the distributor directly for product support, shipping queries etc.
Is the LPY410AL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LPY410AL have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LPY410AL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPY410AL often in real-time on the comparison pages.
What if I can't find stock of LPY410AL?
You can fill out our help required form which you can use to request a quote for LPY410AL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.