Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Sensor Output | Analogue |
---|---|
Measurement Axis | Pitch Yaw |
Full Scale Rate Range | ± 30°/s |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 28Pins |
Sensitivity Typ | 33.3mV/°/s |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Sensitivity Per Axis | 8.3mV/°/s |
Supply Voltage Range | 2.7V to 3.6V |
GYROSCOPE, MEMS, DUAL AXIS, 28LGA | Farnell |
Gyroscope, 30Dps, Lga-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a LPY403AL?
Additional datasheets, footprints and schematics for LPY403AL are listed on our Part Details page. You can also find images and similar parts to LPY403AL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPY403AL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPY403AL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPY403AL fall under?
The LPY403AL is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LPY403AL when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPY403AL you can contact the distributor directly for product support, shipping queries etc.
Is the LPY403AL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPY403AL have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LPY403AL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPY403AL often in real-time on the comparison pages.
What if I can't find stock of LPY403AL?
You can fill out our help required form which you can use to request a quote for LPY403AL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.