Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | D Subminiature H/D Plug VGA 15 Way |
---|---|
Connector Type B | D Subminiature H/D Plug VGA 15 Way |
Cable Length - Imperial | 9.842ft |
Cable Length - Metric | 3m |
Jacket Colour | Blue |
Product Range | - |
Dimensions | 3m |
Audio/Video Cable Assembly, D Subminiature H/D Plug, Vga, 15 Way Rohs Compliant: Yes |Clever Little Box LPVGA-M/M-3.0M-FP | Newark Electronics |
CABLE, VGA PLUG, VGA PLUG, LP, 3M | element14 |
Where can I find additional details, specifications and documents for a LPVGA-M/M-3.0M-FP?
Additional datasheets, footprints and schematics for LPVGA-M/M-3.0M-FP are listed on our Part Details page. You can also find images and similar parts to LPVGA-M/M-3.0M-FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPVGA-M/M-3.0M-FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPVGA-M/M-3.0M-FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPVGA-M/M-3.0M-FP fall under?
The LPVGA-M/M-3.0M-FP is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to LPVGA-M/M-3.0M-FP when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPVGA-M/M-3.0M-FP you can contact the distributor directly for product support, shipping queries etc.
Is the LPVGA-M/M-3.0M-FP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPVGA-M/M-3.0M-FP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LPVGA-M/M-3.0M-FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPVGA-M/M-3.0M-FP often in real-time on the comparison pages.
What if I can't find stock of LPVGA-M/M-3.0M-FP?
You can fill out our help required form which you can use to request a quote for LPVGA-M/M-3.0M-FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.