Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | General Purpose |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 45µs |
Supply Voltage Range | 1.8V to 5.5V |
Comparator Case Style | SC-70 |
No. of Pins | 5Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SC-70 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 790nA |
Termination Type | Surface Mount Device |
Nanopower, CMOS, single comparator | Texas Instruments |
Where can I find additional details, specifications and documents for a LPV7215MG/NOPB?
Additional datasheets, footprints and schematics for LPV7215MG/NOPB are listed on our Part Details page. You can also find images and similar parts to LPV7215MG/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPV7215MG/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPV7215MG/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPV7215MG/NOPB fall under?
The LPV7215MG/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LPV7215MG/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPV7215MG/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LPV7215MG/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPV7215MG/NOPB have stock available?
Authorised distributors including Chip One Stop and Texas Instruments have stock available or on a lead time for LPV7215MG/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPV7215MG/NOPB often in real-time on the comparison pages.
What if I can't find stock of LPV7215MG/NOPB?
You can fill out our help required form which you can use to request a quote for LPV7215MG/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.