Prices starting from US$0.70
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$0.70 |
25,250
|
Buy Now |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 8kHz |
Slew Rate | 3.7V/ms |
Supply Voltage Range | 1.6V to 5.5V |
Amplifier Case Style | XSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40 C |
Packaging | Cut Tape |
Dual, 5.5-V, 8-kHz, ultra low quiescent current (480-nA), 1.6-V min supply, RRIO op amp | Texas Instruments |
Where can I find additional details, specifications and documents for a LPV542DNXT?
Additional datasheets, footprints and schematics for LPV542DNXT are listed on our Part Details page. You can also find images and similar parts to LPV542DNXT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPV542DNXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPV542DNXT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPV542DNXT fall under?
The LPV542DNXT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LPV542DNXT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPV542DNXT you can contact the distributor directly for product support, shipping queries etc.
Is the LPV542DNXT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPV542DNXT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LPV542DNXT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPV542DNXT often in real-time on the comparison pages.
What if I can't find stock of LPV542DNXT?
You can fill out our help required form which you can use to request a quote for LPV542DNXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.