LPV521MGE/NOPB Amplifiers & Comparators by Texas Instruments

OP AMP NANO 1.8V RRIO SC70-5 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LPV521 is a single nanopower 552-nW amplifier designed for ultra long life battery applications. The operating voltage range of 1.6 V to 5.5 V coupled with typically 351 nA of supply current make it well suited for RFID readers and remote sensor nanopower applications. The device has input common mode voltage 0.1 V over the rails, guaranteed TCVOS and voltage swing to the rail output performance. The LPV521 has a carefully designed CMOS input stage that outperforms competitors with typically 40 fA IBIAS currents. This low input current significantly reduces IBIAS and IOS errors introduced in megohm resistance, high impedance photodiode, and charge sense situations. The LPV521 is a member of the PowerWise™ family and has an exceptional power-to-performance ratio. The wide input common mode voltage range, guaranteed 1 mV VOS and 3.5 µV/°C TCVOS enables accurate and stable measurement for both high-side and low-side current sensing. EMI protection was designed into the device to reduce sensitivity to unwanted RF signals from cell phones or other RFID readers. The LPV521 is offered in the 5-pin SC70 package.

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Farnell
Farnell
from US$1.09
379
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.55
101,925
in stock
Buy Now
Logo for RS
RS
from US$0.95
495
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.91
379
in stock
Buy Now
Logo for element14
element14
from US$1.02
379
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.49
4
in stock
Buy Now

Features

For VS = 5 V, Typical Unless Otherwise Noted

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 6.2kHz
Slew Rate 0.0024V/µs
Supply Voltage Range 1.6V to 5.5V
Amplifier Case Style SC-70
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 1.6V to 5.5V
Base Number 521
Op Amp Type Micropower
Operating Temperature Range -40°C to +125°C

Alternative Descriptions

Single, 5.5-V, 6.2-kHz, ultra low quiescent current (350-nA), 1.6-V min supply, RRIO op amp | Texas Instruments
Op Amp Nanopower, LPV521MGE/NOPB | RS
Op Amp, Nano, 1.8V, Rrio, Sc70-5, Reel | Newark Electronics
OP AMP, NANO, 1.8V, RRIO, SC70-5, REEL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LPV521MGE/NOPB?

Additional datasheets, footprints and schematics for LPV521MGE/NOPB are listed on our Part Details page. You can also find images and similar parts to LPV521MGE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LPV521MGE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPV521MGE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LPV521MGE/NOPB fall under?

The LPV521MGE/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LPV521MGE/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LPV521MGE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LPV521MGE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LPV521MGE/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LPV521MGE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LPV521MGE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LPV521MGE/NOPB?

You can fill out our help required form which you can use to request a quote for LPV521MGE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay