Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 6.2kHz |
Slew Rate | 2.7V/ms |
Supply Voltage Range | 1.6V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single, 5.5-V, 6.2-kHz, ultra low quiescent current (350-nA), 1.6-V min supply, RRIO op amp | Texas Instruments |
Op-Amp, Single, 6.2Khz, 0.0027V/Us, Sc70 | Newark Electronics |
OP-AMP, SINGLE, 6.2KHZ, 0.0027V/US, SC70 | element14 |
Nanopower 1.8V RRI/O Op Amplifier SC70-5 | RS |
Where can I find additional details, specifications and documents for a LPV521MG/NOPB .?
Additional datasheets, footprints and schematics for LPV521MG/NOPB . are listed on our Part Details page. You can also find images and similar parts to LPV521MG/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPV521MG/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPV521MG/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPV521MG/NOPB . fall under?
The LPV521MG/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LPV521MG/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPV521MG/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LPV521MG/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPV521MG/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LPV521MG/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPV521MG/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LPV521MG/NOPB .?
You can fill out our help required form which you can use to request a quote for LPV521MG/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.