Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | 880nm |
---|---|
Viewing Angle | 70° |
Power Consumption | 100mW |
No. of Pins | 2Pins |
Transistor Case Style | Radial Leaded |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a LPT 80A?
Additional datasheets, footprints and schematics for LPT 80A are listed on our Part Details page. You can also find images and similar parts to LPT 80A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPT 80A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPT 80A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPT 80A fall under?
The LPT 80A is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to LPT 80A when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPT 80A you can contact the distributor directly for product support, shipping queries etc.
Is the LPT 80A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPT 80A have stock available?
Authorised distributors including RS, Farnell and Newark Electronics have stock available or on a lead time for LPT 80A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPT 80A often in real-time on the comparison pages.
What if I can't find stock of LPT 80A?
You can fill out our help required form which you can use to request a quote for LPT 80A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.