Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 3 Output, 3Outputs |
---|---|
Power Rating (Covection Cooling) | 40W |
Power Rating (Forced Cooling) | 55W @ 30CFM |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 4A |
Output Voltage - Output 2 | 12V |
Output Current - Output 2 | 2A |
Output Voltage - Output 3 | -12V |
Output Current - Output 3 | 500mA |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approvals / Standards | EN 60601 |
Efficiency | 70% |
External Depth | 127mm |
External Length / Height | 29mm |
External Width | 76.2mm |
Height | 29mm |
Input Frequency | 440Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Length | 127mm |
Output Power Max | 40W |
Power Rating | 40W |
Power Supply Type | Switch Mode |
Supply Voltage | 240V |
Supply Voltage Max | 264V |
Supply Voltage Min | 85V |
Supply Voltage Typ | 110V AC 230V AC |
Width | 76.2mm |
Universal input SMPSU,5V +/-12V 40W | RS |
Power Supply, Ac-Dc, Medical, 3O/P, 40W | Newark Electronics |
Where can I find additional details, specifications and documents for a LPT42-M?
Additional datasheets, footprints and schematics for LPT42-M are listed on our Part Details page. You can also find images and similar parts to LPT42-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPT42-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPT42-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPT42-M fall under?
The LPT42-M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPT42-M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPT42-M you can contact the distributor directly for product support, shipping queries etc.
Is the LPT42-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPT42-M have stock available?
Authorised distributors including RS, Sager, element14, Farnell and Newark Electronics have stock available or on a lead time for LPT42-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPT42-M often in real-time on the comparison pages.
What if I can't find stock of LPT42-M?
You can fill out our help required form which you can use to request a quote for LPT42-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.