Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 3 Output, 3Outputs |
---|---|
Power Rating (Covection Cooling) | 40W |
Power Rating (Forced Cooling) | 55W @ 30CFM |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 4A |
Output Voltage - Output 2 | 12V |
Output Current - Output 2 | 2A |
Output Voltage - Output 3 | -12V |
Output Current - Output 3 | 500mA |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Efficiency | 70% |
External Depth | 127mm |
External Length / Height | 29mm |
External Width | 76.2mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Output Power Max | 40W |
Power Supply Type | Switch Mode |
PSU, OPEN PCB, 40W, 3 OUTPUT | Farnell |
LP universal input SMPSU,5V +/-12V 40W | RS |
Ac/Dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 40W, 5V, 4A, 12V, 2A, -12V, 500Ma Rohs Compliant: Yes |Artesyn Embedded Technologies LPT42 | Newark Electronics |
Where can I find additional details, specifications and documents for a LPT42?
Additional datasheets, footprints and schematics for LPT42 are listed on our Part Details page. You can also find images and similar parts to LPT42 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPT42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPT42 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPT42 fall under?
The LPT42 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPT42 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPT42 you can contact the distributor directly for product support, shipping queries etc.
Is the LPT42 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPT42 have stock available?
Authorised distributors including Farnell, element14, RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for LPT42.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPT42 often in real-time on the comparison pages.
What if I can't find stock of LPT42?
You can fill out our help required form which you can use to request a quote for LPT42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.