Status: | Unknown |
---|---|
Series: | LPT100-M Series |
RoHS: | Unknown |
Prices starting from US$75.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$88.33
|
108
in stock
|
Buy Now | |
Sager
from US$81.89
|
285
in stock
|
Buy Now | |
element14
from US$95.96
|
40
in stock
|
Buy Now | |
Farnell
from US$88.33
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$90.70
|
28
in stock
|
Buy Now | |
Avnet America
from US$77.91
|
-
|
Buy Now | |
TTI Europe
from US$75.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 3 Output, 3Outputs |
---|---|
Power Rating (Covection Cooling) | 80W |
Power Rating (Forced Cooling) | 130W @ 200LFM |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 13A |
Output Voltage - Output 2 | 15V |
Output Current - Output 2 | 4A |
Output Voltage - Output 3 | -15V |
Output Current - Output 3 | 1A |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | LPT100-M Series |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Power Max | 80W |
Power Supply,Switch Mode,+5V,+15V,-15V | RS |
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 80W. | element14 |
Power Supply, Ac-Dc, Medical, 3O/P, 80W | Newark Electronics |
Where can I find additional details, specifications and documents for a LPT103-M?
Additional datasheets, footprints and schematics for LPT103-M are listed on our Part Details page. You can also find images and similar parts to LPT103-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPT103-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPT103-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPT103-M fall under?
The LPT103-M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPT103-M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPT103-M you can contact the distributor directly for product support, shipping queries etc.
Is the LPT103-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPT103-M have stock available?
Authorised distributors including Sager, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for LPT103-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPT103-M often in real-time on the comparison pages.
What if I can't find stock of LPT103-M?
You can fill out our help required form which you can use to request a quote for LPT103-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.