Status: | Unknown |
---|---|
Series: | Low-Peak LPS-RK Series |
RoHS: | Unknown |
Product Range | Low-Peak LPS-RK Series |
---|---|
Fuse Current | 70A |
Voltage Rating VAC | 600V |
Voltage Rating VDC | 300V |
Fuse Size Metric | - |
Fuse Size Imperial | - |
Blow Characteristic | Time Delay |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | Low-Peak LPS-RK Series |
RoHS: | Unknown |
Product Range | Low-Peak LPS-RK Series |
---|---|
Fuse Current | 70A |
Voltage Rating VAC | 600V |
Voltage Rating VDC | 300V |
Blow Characteristic | Time Delay |
RoHS Compliant | No |
Fuse | Carlton-Bates |
Fuse Class RK1 Slow Blow Cartridge Holder Mount Clip Term 600VAC 300VDC 70A | Bussmann by Eaton LPS-RK-70SP | RS Americas |
Fuse, Time Delay, 70A, 600Vac/300Vdc | Newark Electronics |
Fuse Class RK1 70A 600V Slow Blow 2-Pin Lug Holder Carton | Avnet America |
Industrial & Electrical Fuses 600V 70A Dual Element Time Delay | Sager |
Where can I find additional details, specifications and documents for a LPS-RK-70SP?
Additional datasheets, footprints and schematics for LPS-RK-70SP are listed on our Part Details page. You can also find images and similar parts to LPS-RK-70SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS-RK-70SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS-RK-70SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS-RK-70SP fall under?
The LPS-RK-70SP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to LPS-RK-70SP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS-RK-70SP you can contact the distributor directly for product support, shipping queries etc.
Is the LPS-RK-70SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS-RK-70SP have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for LPS-RK-70SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS-RK-70SP often in real-time on the comparison pages.
What if I can't find stock of LPS-RK-70SP?
You can fill out our help required form which you can use to request a quote for LPS-RK-70SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.