Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | LPS-RK Series |
RoHS: | Unknown |
Product Range | LPS-RK Series |
---|---|
Fuse Current | 60A |
Voltage Rating VAC | 600VAC |
Voltage Rating VDC | 300VDC |
Fuse Size Metric | 27mm x 139.7mm |
Fuse Size Imperial | 1-1/16" x 5-1/2" |
Blow Characteristic | Time Delay |
RoHS Compliant | No |
Fuse | Carlton-Bates |
Fuse Slow Blow Class RK1 60A 600V | Bussmann by Eaton LPS-RK-60SP | RS Americas |
Fuse, 60A, 600V, Time Delay | Newark Electronics |
Fuse Class RK1 60A 600V Slow Blow 2-Pin Cartridge Holder Carton | Avnet America |
Industrial & Electrical Fuses 600V 60A Dual Element Time Delay | Sager |
Where can I find additional details, specifications and documents for a LPSRK60SP?
Additional datasheets, footprints and schematics for LPSRK60SP are listed on our Part Details page. You can also find images and similar parts to LPSRK60SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPSRK60SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPSRK60SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPSRK60SP fall under?
The LPSRK60SP is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to LPSRK60SP when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPSRK60SP you can contact the distributor directly for product support, shipping queries etc.
Is the LPSRK60SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPSRK60SP have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for LPSRK60SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPSRK60SP often in real-time on the comparison pages.
What if I can't find stock of LPSRK60SP?
You can fill out our help required form which you can use to request a quote for LPSRK60SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.