LPS45-M. Power Supplies by Artesyn Technologies

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 38.4W, 1.6A, 24V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$55.28

Distributor Stock
Logo for RS
RS
from US$55.28
319
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals Medical
No. of Outputs 1 Output
Power Rating (Convection Cooling) 40W
Power Rating (Forced Cooling) 55W @ 30CFM
Input Voltage VAC 85V AC to 264V AC
RoHS Compliant Yes

Alternative Descriptions

Universal input SMPSU,24V 40W | RS
Ac-Dc Converter, Open Frame, 1 O/P, 38.4W, 1.6A, 24V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LPS45-M.?

Additional datasheets, footprints and schematics for LPS45-M. are listed on our Part Details page. You can also find images and similar parts to LPS45-M. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LPS45-M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS45-M. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LPS45-M. fall under?

The LPS45-M. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to LPS45-M. when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LPS45-M. you can contact the distributor directly for product support, shipping queries etc.

Is the LPS45-M. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LPS45-M. have stock available?

Authorised distributors including RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for LPS45-M..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LPS45-M. often in real-time on the comparison pages.

What if I can't find stock of LPS45-M.?

You can fill out our help required form which you can use to request a quote for LPS45-M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay