LPS42-M Power Supplies by Artesyn Technologies

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 8A, 5V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$55.16

Distributor Stock
Logo for RS
RS
from US$55.16
47
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals Medical
No. of Outputs 1 Output
Power Rating (Convection Cooling) 40W
Power Rating (Forced Cooling) 55W @ 30CFM
Input Voltage VAC 85V AC to 264V AC
RoHS Compliant Yes

Alternative Descriptions

Universal input SMPSU,5V 40W | RS
Ac-Dc Converter, Open Frame, 1 O/P, 40W, 8A, 5V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LPS42-M?

Additional datasheets, footprints and schematics for LPS42-M are listed on our Part Details page. You can also find images and similar parts to LPS42-M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LPS42-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS42-M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LPS42-M fall under?

The LPS42-M is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to LPS42-M when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LPS42-M you can contact the distributor directly for product support, shipping queries etc.

Is the LPS42-M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LPS42-M have stock available?

Authorised distributors including RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for LPS42-M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LPS42-M often in real-time on the comparison pages.

What if I can't find stock of LPS42-M?

You can fill out our help required form which you can use to request a quote for LPS42-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay