Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.46
No. of Outputs | 1 Output, 1Outputs |
---|---|
Power Rating (Covection Cooling) | 40W |
Power Rating (Forced Cooling) | 55W @ 30CFM |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 8A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Efficiency | 70% |
External Depth | 127mm |
External Length / Height | 29mm |
External Width | 76.2mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Output Current Max | 8A |
Output Power Max | 40W |
Power Supply Type | Switch Mode |
LP universal input SMPSU,5V 40W | RS |
PSU, OPEN PCB, 5V, 8A | element14 |
Ac-Dc Converter, Open Frame, 1 O/P, 40W, 8A, 5V | Newark Electronics |
Where can I find additional details, specifications and documents for a LPS42?
Additional datasheets, footprints and schematics for LPS42 are listed on our Part Details page. You can also find images and similar parts to LPS42 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS42 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS42 fall under?
The LPS42 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS42 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS42 you can contact the distributor directly for product support, shipping queries etc.
Is the LPS42 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS42 have stock available?
Authorised distributors including RS, Sager, element14, Farnell and Newark Electronics have stock available or on a lead time for LPS42.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS42 often in real-time on the comparison pages.
What if I can't find stock of LPS42?
You can fill out our help required form which you can use to request a quote for LPS42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.