Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1Outputs, 1 Output |
---|---|
Output Power Max | 350W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 14.6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | - |
Approval Bodies | BABT CSA NEMKO UL VDE |
External Depth | 261mm |
External Length / Height | 51mm |
External Width | 127mm |
Height | 51mm |
Input Frequency | 440Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Length | 261mm |
Load Regulation | 2% |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Output Current Max | 14.6A |
Output Power | 350W |
Output Voltage Max | 48V |
Output Voltage Min | 24V |
Power Rating | 350W |
Power Supply Type | Switch Mode |
Standard | IEC EN6100-3-2 |
Supply Frequency Max | 440Hz |
Supply Frequency Min | 47Hz |
Supply Voltage | 264V |
Supply Voltage Max | 264V |
AC DC power supply, SMPS, LPS350, 350W | RS |
24V-48V O/P,350W, 5"x9"w/Cover & End Fan |Artesyn Embedded Technologies LPS355-(CEF) | Newark Electronics |
PSU, FAN COOLED, 24V, ADJ., 14.6A | Farnell |
Where can I find additional details, specifications and documents for a LPS355-CEF?
Additional datasheets, footprints and schematics for LPS355-CEF are listed on our Part Details page. You can also find images and similar parts to LPS355-CEF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS355-CEF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS355-CEF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS355-CEF fall under?
The LPS355-CEF is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS355-CEF when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS355-CEF you can contact the distributor directly for product support, shipping queries etc.
Is the LPS355-CEF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS355-CEF have stock available?
Authorised distributors including RS, Newark Electronics, TTI Europe and Farnell have stock available or on a lead time for LPS355-CEF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS355-CEF often in real-time on the comparison pages.
What if I can't find stock of LPS355-CEF?
You can fill out our help required form which you can use to request a quote for LPS355-CEF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.