Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Rating (Forced Cooling) | 350W @ 30CFM |
Input Voltage VAC | 85V AC to 264V AC |
Height | 63.5mm |
RoHS Compliant | Yes |
5V (3-6V) Output, 350W, 5"x 9" W/Cover |Artesyn Embedded Technologies LPS352-(C) | Newark Electronics |
Where can I find additional details, specifications and documents for a LPS352-C?
Additional datasheets, footprints and schematics for LPS352-C are listed on our Part Details page. You can also find images and similar parts to LPS352-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS352-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS352-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS352-C fall under?
The LPS352-C is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS352-C when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS352-C you can contact the distributor directly for product support, shipping queries etc.
Is the LPS352-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LPS352-C have stock available?
Authorised distributors including Newark Electronics, TTI Europe and Avnet Abacus have stock available or on a lead time for LPS352-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS352-C often in real-time on the comparison pages.
What if I can't find stock of LPS352-C?
You can fill out our help required form which you can use to request a quote for LPS352-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.