Status: | Active |
---|---|
Series: | LPS22HH |
RoHS: | Compliant |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
9,666
in stock
|
Buy Now | |
element14
from US$2.04
|
9,174
in stock
|
Buy Now | |
Farnell
from US$1.88
|
9,174
in stock
|
Buy Now | |
Avnet Silica
-
|
88,000
in stock
|
Buy Now | |
Future Electronics
from US$1.68
|
-
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
260 to 1260 hPa absolute pressure range |
Current consumption down to 4 μA |
Absolute pressure accuracy: 0.5 hPa |
Low pressure sensor noise: 0.65 Pa |
High-performance TCO: 0.65 Pa/°C |
Embedded temperature compensation |
24-bit pressure data output |
ODR from 1 Hz to 200 Hz |
SPI, I²C or MIPI I3CSM interfaces |
Embedded FIFO |
Interrupt functions: Data-Ready, FIFO flags, pressure thresholds |
Supply voltage: 1.7 to 3.6 V |
High shock survivability: 22,000 g |
Small and thin package |
ECOPACK® lead-free compliant |
Product Specifications |
---|
DS12253 High-performance MEMS nano pressure sensor: 260-1260 hPa absolute digital output barometer |
Application Notes |
---|
AN5227 LPS22HH digital pressure sensor: hardware guidelines for system integration |
AN5209 LPS22HH: MEMS nano pressure sensor |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Design Notes & Tips |
---|
DT0132 Digital pressure sensor: efficient design tips |
DT0141 How to import STMems_Standard_C_drivers in an STM32CubeIDE project |
Flyers |
---|
MEMS Pressure Sensors: Unique MEMS technology combining high-precision with low power |
MEMS sensors for smart industry 4.0 |
Pressure Sensor, Hlga-10 | Newark Electronics |
PRESSURE SENSOR, HLGA-10 | element14 |
Pressure Sensor 1.6V 260hPa to 1260hPa Absolute 10-Pin HLGA T/R | Avnet Silica |
MEMS nano pressure sensor: 260-1260 hPa | RS |
LPS22HH Series 3.6 V 260-1260 hPa High-Performance MEMS Nano Pressure Sensor | Future Electronics |
Where can I find additional details, specifications and documents for a LPS22HHTR?
Additional datasheets, footprints and schematics for LPS22HHTR are listed on our Part Details page. You can also find images and similar parts to LPS22HHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS22HHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS22HHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS22HHTR fall under?
The LPS22HHTR is listed under MEMS and Sensors > Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to LPS22HHTR when available in the Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS22HHTR you can contact the distributor directly for product support, shipping queries etc.
Is the LPS22HHTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LPS22HHTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for LPS22HHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS22HHTR often in real-time on the comparison pages.
What if I can't find stock of LPS22HHTR?
You can fill out our help required form which you can use to request a quote for LPS22HHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.