Status: | Active |
---|---|
Series: | LPS22HB |
RoHS: | Compliant |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
90,915
in stock
|
Buy Now | |
element14
from US$2.17
|
90,395
in stock
|
Buy Now | |
Farnell
from US$2.20
|
90,395
in stock
|
Buy Now | |
Avnet America
from US$1.85
|
48,000
in stock
|
Buy Now | |
Future Electronics
from US$1.70
|
8,000
in stock
|
Buy Now | |
Micros
from US$2.80
|
100
in stock
|
Buy Now | |
Avnet Silica
-
|
8,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
260 to 1260 hPa absolute pressure range |
Current consumption down to 3 μA |
High overpressure capability: 20x full-scale |
Embedded temperature compensation |
24-bit pressure data output |
16-bit temperature data output |
ODR from 1 Hz to 75 Hz |
SPI and I²C interfaces |
Embedded FIFO |
Interrupt functions: Data Ready, FIFO flags, pressure thresholds |
Supply voltage: 1.7 to 3.6 V |
High shock survivability: 22,000 g |
Small and thin package |
ECOPACK® lead-free compliant |
Product Specifications |
---|
DS10677 MEMS nano pressure sensor: 260-1260 hPa absolute digital output barometer |
Application Notes |
---|
AN4672 LPS22HB/LPS25HB digital pressure sensors: hardware guidelines for system integration |
AN4833 Measuring pressure data from ST's LPS22HB digital pressure sensor |
Technical Notes & Articles |
---|
TN1229 How to interpret pressure and temperature readings in the LPS22HB pressure sensor |
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Design Notes & Tips |
---|
DT0132 Digital pressure sensor: efficient design tips |
Application Notes for related Tools & Software |
---|
AN5353 How to use a sensor on a DIL 24 socket in X-CUBE-MEMS1 package applications |
Pressure Sensor, Absolute, 26-126Kpa | Newark Electronics |
PRESSURE SENSOR, 26-126KPA, -40TO85DEG C | element14 |
LPS22HB Series 3.6 V 26 kPa to 126 kPa MEMS Nano Pressure Sensor - HLGA-10 | Future Electronics |
Pressure Sensor (Absolute), 26÷126kPa, 1.7÷3.6V, -40÷85°C | Micros |
260-1260hPa Absolute Barometer HLGA10 | RS |
Where can I find additional details, specifications and documents for a LPS22HBTR?
Additional datasheets, footprints and schematics for LPS22HBTR are listed on our Part Details page. You can also find images and similar parts to LPS22HBTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS22HBTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS22HBTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS22HBTR fall under?
The LPS22HBTR is listed under MEMS and Sensors > Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to LPS22HBTR when available in the Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS22HBTR you can contact the distributor directly for product support, shipping queries etc.
Is the LPS22HBTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LPS22HBTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for LPS22HBTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS22HBTR often in real-time on the comparison pages.
What if I can't find stock of LPS22HBTR?
You can fill out our help required form which you can use to request a quote for LPS22HBTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.