Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1Outputs, 1 Output |
---|---|
Output Power Max | 75W |
Output Voltage - Output 1 | 28V |
Output Current - Output 1 | 4.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | - |
Applications | General Purpose |
Approval Bodies | BABT CSA NEMKO UL VDE |
Efficiency | 70% |
External Depth | 216mm |
External Length / Height | 39mm |
External Width | 108mm |
Height | 38.1mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 85V |
Length | 216mm |
Load Regulation | 2% |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Output Current Max | 4.5A |
Output Current Min | 6.2A |
Output Power | 150W |
Output Voltage Max | 28V |
Output Voltage Min | 24V |
Power Factor | 250 |
Power Rating | 110W |
Power Supply Type | Switch Mode |
Supply Frequency Max | 47Hz |
Supply Voltage | 264V |
PSU, 24V, ADJUSTABLE, 6.2A | Farnell |
Ac-Dc Converter, Enclosed, 1 O/P, 75W, 4.5A, 28V | Newark Electronics |
Where can I find additional details, specifications and documents for a LPS155-C?
Additional datasheets, footprints and schematics for LPS155-C are listed on our Part Details page. You can also find images and similar parts to LPS155-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS155-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS155-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS155-C fall under?
The LPS155-C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS155-C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS155-C you can contact the distributor directly for product support, shipping queries etc.
Is the LPS155-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS155-C have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LPS155-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS155-C often in real-time on the comparison pages.
What if I can't find stock of LPS155-C?
You can fill out our help required form which you can use to request a quote for LPS155-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.