Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 80W |
Power Rating (Forced Cooling) | 130W @ 30CFM |
Input Voltage VAC | 85V AC to 264V AC |
RoHS Compliant | Yes |
Ac-Dc Converter, Open Frame, 1 O/P, 130W, 26A, 5V | Newark Electronics |
Where can I find additional details, specifications and documents for a LPS122?
Additional datasheets, footprints and schematics for LPS122 are listed on our Part Details page. You can also find images and similar parts to LPS122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS122 fall under?
The LPS122 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS122 when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS122 you can contact the distributor directly for product support, shipping queries etc.
Is the LPS122 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LPS122 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LPS122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS122 often in real-time on the comparison pages.
What if I can't find stock of LPS122?
You can fill out our help required form which you can use to request a quote for LPS122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.