LPS1100H4R70JB Resistors by Vishay Intertechnology

RESISTOR 4U7 5% THICK FILM POWER

Status: Unknown
Series: LPS 1100 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$190.82

Distributor Stock
Logo for RS
RS
from US$237.16
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$206.40
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$225.62
-
Buy Now
Logo for Avnet America
Avnet America
from US$278.22
-
Buy Now
Logo for RS Americas
RS Americas
from US$260.03
-
Buy Now
Logo for element14
element14
from US$216.03
-
Buy Now
Logo for Farnell
Farnell
from US$190.82
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 4.7ohm
Product Range LPS 1100 Series
Power Rating 1.1kW
Resistance Tolerance ± 5%
Resistor Terminals Screw
Voltage Rating 12kV
Resistor Element Material Thick Film
Temperature Coefficient ± 150ppm/°C
Operating Temperature Max 200°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +200°C
Resistor Case Style Heat Sinkable Planar
Resistor Mounting Panel

Alternative Descriptions

LPS1100 4,7R 5% 1100W | Rutronik
Moulded Power resistor 1100W 4R7 5% | RS
Res, Thick Film, 4K7, 5%, 5Kv, Screw | Newark Electronics
Resistor, 4.7 Ohm, ± 5%, 1100 W, Thick Film, High Power, Screw | Avnet America
Resistor | RS Americas
RESISTOR, 4U7, 5%, THICK FILM, POWER | Farnell
Resistor, 4.7 Ohm, � 5%, 1100 W, Thick Film, High Power, Screw | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LPS1100H4R70JB?

Additional datasheets, footprints and schematics for LPS1100H4R70JB are listed on our Part Details page. You can also find images and similar parts to LPS1100H4R70JB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LPS1100H4R70JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS1100H4R70JB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LPS1100H4R70JB fall under?

The LPS1100H4R70JB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to LPS1100H4R70JB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LPS1100H4R70JB you can contact the distributor directly for product support, shipping queries etc.

Is the LPS1100H4R70JB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LPS1100H4R70JB have stock available?

Authorised distributors including Rutronik, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for LPS1100H4R70JB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LPS1100H4R70JB often in real-time on the comparison pages.

What if I can't find stock of LPS1100H4R70JB?

You can fill out our help required form which you can use to request a quote for LPS1100H4R70JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay