Status: | Unknown |
---|---|
Series: | LPS 1100 Series |
RoHS: | Unknown |
Prices starting from US$134.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$215.40
|
77
in stock
|
Buy Now | |
RS Americas
from US$223.02
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
75
in stock
|
Buy Now | |
Rutronik
from US$206.40
|
-
|
Buy Now | |
Newark Electronics
from US$225.62
|
-
|
Buy Now | |
Avnet America
from US$278.22
|
-
|
Buy Now | |
TTI Europe
from US$194.55
|
-
|
Buy Now | |
Farnell
from US$134.53
|
-
|
Buy Now |
Resistance | 47ohm |
---|---|
Product Range | LPS 1100 Series |
Power Rating | 1.1kW |
Resistance Tolerance | ± 5% |
Resistor Terminals | Screw |
Voltage Rating | 12kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Case Style | Heat Sinkable Planar |
Resistor Mounting | Panel |
Moulded Power resistor 1100W 47R 5% | RS |
Resistor | RS Americas |
Resistor, 47 Ohm, � 5%, 1100 W, Thick Film, High Power, Screw | Avnet Abacus |
LPS1100 47R 5% 1100W | Rutronik |
Res, Thick Film, 47R, 5%, 5Kv, Screw | Newark Electronics |
Resistor, 47 Ohm, ± 5%, 1100 W, Thick Film, High Power, Screw | Avnet America |
47 OHM 1K1W 5% | TTI Europe |
RESISTOR, 47R, 5%, THICK FILM, POWER | Farnell |
Where can I find additional details, specifications and documents for a LPS1100H47R0JB?
Additional datasheets, footprints and schematics for LPS1100H47R0JB are listed on our Part Details page. You can also find images and similar parts to LPS1100H47R0JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS1100H47R0JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS1100H47R0JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS1100H47R0JB fall under?
The LPS1100H47R0JB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LPS1100H47R0JB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS1100H47R0JB you can contact the distributor directly for product support, shipping queries etc.
Is the LPS1100H47R0JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS1100H47R0JB have stock available?
Authorised distributors including RS, RS Americas, Avnet Abacus, Rutronik and Newark Electronics have stock available or on a lead time for LPS1100H47R0JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS1100H47R0JB often in real-time on the comparison pages.
What if I can't find stock of LPS1100H47R0JB?
You can fill out our help required form which you can use to request a quote for LPS1100H47R0JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.