LPS1100H10R0JB Resistors - Fixed Value by Vishay Intertechnology

RES, THICK FILM, 10R, 5%, 5KV, SCREW

Status: Unknown
Series: LPS 1100 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$126.79

Distributor Stock
Logo for RS
RS
from US$149.49
564
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$225.62
-
Buy Now
Logo for Avnet America
Avnet America
from US$278.22
-
Buy Now
Logo for RS Americas
RS Americas
from US$260.03
-
Buy Now
Logo for element14
element14
from US$227.67
-
Buy Now
Logo for Farnell
Farnell
from US$126.79
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 10ohm
Product Range LPS 1100 Series
Power Rating 1.1W
Resistance Tolerance ± 5%
Voltage Rating 5kV
Resistor Element Type Thick Film
Temperature Coefficient ± 300ppm/°C
RoHS Compliant Yes

Alternative Descriptions

Moulded Power resistor 1100W 10R 5% | RS
Res, Thick Film, 10R, 5%, 5Kv, Screw | Newark Electronics
Resistor, 10 Ohm, ± 5%, 1100 W, Thick Film, High Power, Screw | Avnet America
Thick Film 10 Ohm Resistor, Pwr-Rtg 1100 W, Tol 5%, Chassis Mount, Planar | Spectrol / Sfernice / Vishay LPS1100H10R0JB | RS Americas
RESISTOR, 10U, 5%, THICK FILM, POWER | element14
RESISTOR, 10R, 5%, THICK FILM, POWER | Farnell
Resistor, 10 Ohm, � 5%, 1100 W, Thick Film, High Power, Screw | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LPS1100H10R0JB?

Additional datasheets, footprints and schematics for LPS1100H10R0JB are listed on our Part Details page. You can also find images and similar parts to LPS1100H10R0JB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LPS1100H10R0JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS1100H10R0JB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LPS1100H10R0JB fall under?

The LPS1100H10R0JB is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to LPS1100H10R0JB when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LPS1100H10R0JB you can contact the distributor directly for product support, shipping queries etc.

Is the LPS1100H10R0JB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LPS1100H10R0JB have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for LPS1100H10R0JB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LPS1100H10R0JB often in real-time on the comparison pages.

What if I can't find stock of LPS1100H10R0JB?

You can fill out our help required form which you can use to request a quote for LPS1100H10R0JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay