Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$64.49
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 100W |
Power Rating (Forced Cooling) | 150W @ 30CFM |
Input Voltage VAC | 90V AC to 264V AC |
Length | 101.6mm |
RoHS Compliant | Yes |
54Vdc Power Supply | TRC Electronics |
Power Supply,Switch Mode,54V,100W | RS |
Power Supply, Ac-Dc, Medical, 54V, 2.8A | Newark Electronics |
Where can I find additional details, specifications and documents for a LPS109-M?
Additional datasheets, footprints and schematics for LPS109-M are listed on our Part Details page. You can also find images and similar parts to LPS109-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS109-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS109-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS109-M fall under?
The LPS109-M is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPS109-M when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS109-M you can contact the distributor directly for product support, shipping queries etc.
Is the LPS109-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LPS109-M have stock available?
Authorised distributors including Sager, TTI Europe, TRC Electronics, RS and Newark Electronics have stock available or on a lead time for LPS109-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS109-M often in real-time on the comparison pages.
What if I can't find stock of LPS109-M?
You can fill out our help required form which you can use to request a quote for LPS109-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.