Status: | Unknown |
---|---|
Series: | LPS 800 |
RoHS: | Unknown |
Compliant with requirement #26 of NF-EN45545-2 |
High power 800 W at 85 °C bottom case temperature |
Wide resistance range: 0.3 Ω to 900 kΩ E24 series |
Application Notes |
---|
Application Note |
Custom Design |
---|
Inquiry Form |
Datasheet |
---|
LPS 800 |
Product Literature |
---|
Product Sheet |
Tradeshow Brochure |
Selector Guide |
Sample Board |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | Yes |
GREEN | Yes |
Res, Thick Film, 150R, 5%, 5Kv, Screw | Newark Electronics |
Resistor, 150 Ohm, ± 5%, 800 W, Thick Film, Power, Screw | Avnet America |
Where can I find additional details, specifications and documents for a LPS0800L1500JB?
Additional datasheets, footprints and schematics for LPS0800L1500JB are listed on our Part Details page. You can also find images and similar parts to LPS0800L1500JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS0800L1500JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS0800L1500JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS0800L1500JB fall under?
The LPS0800L1500JB is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to LPS0800L1500JB when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS0800L1500JB you can contact the distributor directly for product support, shipping queries etc.
Is the LPS0800L1500JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS0800L1500JB have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for LPS0800L1500JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS0800L1500JB often in real-time on the comparison pages.
What if I can't find stock of LPS0800L1500JB?
You can fill out our help required form which you can use to request a quote for LPS0800L1500JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.