Status: | Unknown |
---|---|
Series: | LPS 800 |
RoHS: | Unknown |
Compliant with requirement #26 of NF-EN45545-2 |
High power 800 W at 85 °C bottom case temperature |
Wide resistance range: 0.3 Ω to 900 kΩ E24 series |
Application Notes |
---|
Application Note |
Custom Design |
---|
Inquiry Form |
Datasheet |
---|
LPS 800 |
Product Literature |
---|
Product Sheet |
Tradeshow Brochure |
Selector Guide |
Sample Board |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | Yes |
GREEN | Yes |
Res, Thick Film, 1R5, 10%, 5Kv, Screw | Newark Electronics |
Resistor, 1.5 Ohm, ± 10%, 800 W, Thick Film, High Power, Screw | Avnet America |
Where can I find additional details, specifications and documents for a LPS0800H1R50KB?
Additional datasheets, footprints and schematics for LPS0800H1R50KB are listed on our Part Details page. You can also find images and similar parts to LPS0800H1R50KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS0800H1R50KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS0800H1R50KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS0800H1R50KB fall under?
The LPS0800H1R50KB is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to LPS0800H1R50KB when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS0800H1R50KB you can contact the distributor directly for product support, shipping queries etc.
Is the LPS0800H1R50KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS0800H1R50KB have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LPS0800H1R50KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS0800H1R50KB often in real-time on the comparison pages.
What if I can't find stock of LPS0800H1R50KB?
You can fill out our help required form which you can use to request a quote for LPS0800H1R50KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.