Status: | Unknown |
---|---|
Series: | LPS 800 |
RoHS: | Unknown |
Prices starting from US$80.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$113.17
|
88
in stock
|
Buy Now | |
Distrelec
from US$112.40
|
52
in stock
|
Buy Now | |
RS Americas
from US$130.67
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$121.34
|
-
|
Buy Now | |
Avnet America
from US$154.57
|
-
|
Buy Now | |
TTI Europe
from US$107.16
|
-
|
Buy Now | |
Farnell
from US$80.55
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Compliant with requirement #26 of NF-EN45545-2 |
High power 800 W at 85 °C bottom case temperature |
Wide resistance range: 0.3 Ω to 900 kΩ E24 series |
Application Notes |
---|
Application Note |
Custom Design |
---|
Inquiry Form |
Datasheet |
---|
LPS 800 |
Product Literature |
---|
Product Sheet |
Tradeshow Brochure |
Selector Guide |
Sample Board |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | Yes |
GREEN | Yes |
LPS 800 Power Resistor 5% 12kV 100R | RS |
Vishay Power Resistor 100Ohm 5% 800W | Distrelec |
Resistor | RS Americas |
Thick Film Resistor Power, 100 Ohm 800W, 5% | Newark Electronics |
Resistor, 100 Ohm, ± 5%, 800 W, Thick Film, High Power, Screw | Avnet America |
100 OHM 800W 5% | TTI Europe |
RESISTOR, POWER, 800W, 100R, 5% | Farnell |
Resistor, 100 Ohm, � 5%, 800 W, Thick Film, High Power, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a LPS0800H1000JB?
Additional datasheets, footprints and schematics for LPS0800H1000JB are listed on our Part Details page. You can also find images and similar parts to LPS0800H1000JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS0800H1000JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS0800H1000JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS0800H1000JB fall under?
The LPS0800H1000JB is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to LPS0800H1000JB when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS0800H1000JB you can contact the distributor directly for product support, shipping queries etc.
Is the LPS0800H1000JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS0800H1000JB have stock available?
Authorised distributors including RS, Distrelec, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for LPS0800H1000JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS0800H1000JB often in real-time on the comparison pages.
What if I can't find stock of LPS0800H1000JB?
You can fill out our help required form which you can use to request a quote for LPS0800H1000JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.