LPS0600H75R0JB Resistors by Vishay Intertechnology

RES THICK FILM 75R 5% 5KV SCREW

Status: Unknown
Series: LPS 600 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$73.36

Distributor Stock
Logo for Farnell
Farnell
from US$77.91
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$73.36
-
Buy Now
Logo for Avnet America
Avnet America
from US$96.18
-
Buy Now
Logo for element14
element14
from US$74.03
-
Buy Now

Specifications

Resistance 75ohm
Product Range LPS 600 Series
Power Rating 600W
Resistance Tolerance ± 5%
Voltage Rating 5kV
Resistor Element Type Thick Film
Temperature Coefficient ± 150ppm/°C

Alternative Descriptions

Res, Thick Film, 75R, 5%, 5Kv, Screw | Newark Electronics
Resistor, 75 Ohm, ± 5%, 600 W, Thick Film, High Power, Screw | Avnet America
RES, THICK FILM, 75R, 5%, 5KV, SCREW | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LPS0600H75R0JB?

Additional datasheets, footprints and schematics for LPS0600H75R0JB are listed on our Part Details page. You can also find images and similar parts to LPS0600H75R0JB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LPS0600H75R0JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS0600H75R0JB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LPS0600H75R0JB fall under?

The LPS0600H75R0JB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to LPS0600H75R0JB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LPS0600H75R0JB you can contact the distributor directly for product support, shipping queries etc.

Is the LPS0600H75R0JB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LPS0600H75R0JB have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LPS0600H75R0JB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LPS0600H75R0JB often in real-time on the comparison pages.

What if I can't find stock of LPS0600H75R0JB?

You can fill out our help required form which you can use to request a quote for LPS0600H75R0JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay