Status: | Unknown |
---|---|
Series: | LPS 600 Series |
RoHS: | Unknown |
Prices starting from US$56.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$56.76
|
86
in stock
|
Buy Now | |
Newark Electronics
from US$62.40
|
66
in stock
|
Buy Now | |
Farnell
from US$73.80
|
66
in stock
|
Buy Now | |
RS Americas
from US$69.75
|
27
in stock
|
Buy Now | |
Rutronik
from US$71.35
|
-
|
Buy Now | |
Future Electronics
from US$62.40
|
-
|
Buy Now | |
Avnet America
from US$96.18
|
-
|
Buy Now | |
Distrelec
from US$71.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 10ohm |
---|---|
Product Range | LPS 600 Series |
Power Rating | 600W |
Resistance Tolerance | ± 5% |
Voltage Rating | 5kV |
Resistor Element Type | Thick Film |
Temperature Coefficient | ± 300ppm/°C |
LPS 600 Power Resistor 5% 12kV 10R | RS |
Thick Film Resistor Power, 10 Ohm, 600W, 5% | Newark Electronics |
THICK FILM RESISTOR POWER, 10 OHM, 600W, 5% | Farnell |
Thick Film 10 Ohm Resistor, Pwr-Rtg 600 W, Tol 5%, SMT, Heatsink | Spectrol / Sfernice / Vishay LPS0600H10R0JB | RS Americas |
LPS600 10R 5% 600W | Rutronik |
10 Ohms 5% Power Resistor for Mounting Onto a Heatsink Thick Film Tech | Future Electronics |
Resistor, 10 Ohm, ± 5%, 600 W, Thick Film, High Power, Screw | Avnet America |
Vishay Power Resistor 10Ohm 5% 600W | Distrelec |
Resistor, 10 Ohm, � 5%, 600 W, Thick Film, High Power, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a LPS0600H10R0JB?
Additional datasheets, footprints and schematics for LPS0600H10R0JB are listed on our Part Details page. You can also find images and similar parts to LPS0600H10R0JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS0600H10R0JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS0600H10R0JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS0600H10R0JB fall under?
The LPS0600H10R0JB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LPS0600H10R0JB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS0600H10R0JB you can contact the distributor directly for product support, shipping queries etc.
Is the LPS0600H10R0JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS0600H10R0JB have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, RS Americas and Rutronik have stock available or on a lead time for LPS0600H10R0JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS0600H10R0JB often in real-time on the comparison pages.
What if I can't find stock of LPS0600H10R0JB?
You can fill out our help required form which you can use to request a quote for LPS0600H10R0JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.