Status: | Unknown |
---|---|
Series: | LPS 600 Series |
RoHS: | Unknown |
Prices starting from US$61.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$73.42
|
28
in stock
|
Buy Now | |
Future Electronics
from US$61.80
|
30
in stock
|
Buy Now | |
RS Americas
from US$68.01
|
15
in stock
|
Buy Now | |
Rutronik
from US$71.35
|
-
|
Buy Now | |
Newark Electronics
from US$70.86
|
-
|
Buy Now | |
Avnet America
from US$96.18
|
-
|
Buy Now | |
element14
from US$70.73
|
-
|
Buy Now | |
Distrelec
from US$99.57
|
-
|
Buy Now | |
TTI Europe
from US$73.46
|
-
|
Buy Now | |
Farnell
from US$70.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 100ohm |
---|---|
Product Range | LPS 600 Series |
Power Rating | 600W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Screw |
Voltage Rating | 5kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
Approval Category | UL 94V-0 |
External Depth | 60mm |
External Length / Height | 25.2mm |
External Width | 64.7mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Case Style | Heat Sinkable Planar |
Resistor Mounting | Panel |
100 Ohm 5% Power Resistor for Mounting onto a Heatsink Thick Film Technology | Future Electronics |
LPS 600 Power Resistor 5% 12kV 100R | RS |
Resistor, Thick Film, Res 100 Ohms, Pwr-Rtg 600 W, Tol 5%, SMT, Heatsink | Spectrol / Sfernice / Vishay LPS0600H1000JB | RS Americas |
LPS600 100R 5% 600W | Rutronik |
Planar Resistor, Lps 600 Series, 100 Ohm, 600 W, 5%, 5 Kv, Thick Film Rohs Compliant: Yes |Vishay LPS0600H1000JB | Newark Electronics |
Resistor, 100 Ohm, ± 5%, 600 W, Thick Film, High Power, Screw | Avnet America |
RESISTOR, POWER, 600W, 100R, 5% | element14 |
Vishay Power Resistor 100Ohm 5% 600W | Distrelec |
100 OHM 600W 5% | TTI Europe |
Resistor, 100 Ohm, � 5%, 600 W, Thick Film, High Power, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a LPS0600H1000JB?
Additional datasheets, footprints and schematics for LPS0600H1000JB are listed on our Part Details page. You can also find images and similar parts to LPS0600H1000JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS0600H1000JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS0600H1000JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS0600H1000JB fall under?
The LPS0600H1000JB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LPS0600H1000JB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS0600H1000JB you can contact the distributor directly for product support, shipping queries etc.
Is the LPS0600H1000JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS0600H1000JB have stock available?
Authorised distributors including Future Electronics, RS, RS Americas, Rutronik and Newark Electronics have stock available or on a lead time for LPS0600H1000JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS0600H1000JB often in real-time on the comparison pages.
What if I can't find stock of LPS0600H1000JB?
You can fill out our help required form which you can use to request a quote for LPS0600H1000JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.