Status: | Unknown |
---|---|
Series: | LPS 300 Series |
RoHS: | Unknown |
Resistance | 89ohm |
---|---|
Product Range | LPS 300 Series |
Power Rating | 300W |
Resistance Tolerance | ± 2% |
Voltage Rating | 5kV |
Resistor Element Type | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
LPS300 Series Screw Termination Thick Film Power Resistor, 89Ohms +/-2% 300W | Spectrol / Sfernice / Vishay LPS0300H89R0GB | RS Americas |
LPS0300 Power Resistor 5% 12kV 89R | RS |
Res, Thick Film, 89R, 2%, 5Kv, Screw | Newark Electronics |
Resistor, 89 Ohm, ± 2%, 300 W, Thick Film, Power, Screw | Avnet America |
19X8588 | element14 |
RES, THICK FILM, 89R, 2%, 5KV, SCREW | Farnell |
Where can I find additional details, specifications and documents for a LPS0300H89R0GB?
Additional datasheets, footprints and schematics for LPS0300H89R0GB are listed on our Part Details page. You can also find images and similar parts to LPS0300H89R0GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS0300H89R0GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS0300H89R0GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS0300H89R0GB fall under?
The LPS0300H89R0GB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LPS0300H89R0GB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS0300H89R0GB you can contact the distributor directly for product support, shipping queries etc.
Is the LPS0300H89R0GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS0300H89R0GB have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LPS0300H89R0GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS0300H89R0GB often in real-time on the comparison pages.
What if I can't find stock of LPS0300H89R0GB?
You can fill out our help required form which you can use to request a quote for LPS0300H89R0GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.