LPS0300H2R00FB Resistors by Vishay Intertechnology

RES THICK FILM 2R 1% 5KV SCREW

Status: Unknown
Series: LPS 300 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$76.13

Distributor Stock
Logo for Farnell
Farnell
from US$81.48
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$76.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$105.38
-
Buy Now
Logo for element14
element14
from US$78.70
-
Buy Now

Specifications

Resistance 2ohm
Product Range LPS 300 Series
Power Rating 300W
Resistance Tolerance ± 1%
Voltage Rating 5kV
Resistor Element Type Thick Film
Temperature Coefficient ± 300ppm/°C

Alternative Descriptions

Res, Thick Film, 2R, 1%, 5Kv, Screw | Newark Electronics
Resistor, 2 Ohm, ± 1%, 300 W, Thick Film, High Power, Screw | Avnet America
RES, THICK FILM, 2R, 1%, 5KV, SCREW | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LPS0300H2R00FB?

Additional datasheets, footprints and schematics for LPS0300H2R00FB are listed on our Part Details page. You can also find images and similar parts to LPS0300H2R00FB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LPS0300H2R00FB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS0300H2R00FB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LPS0300H2R00FB fall under?

The LPS0300H2R00FB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to LPS0300H2R00FB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LPS0300H2R00FB you can contact the distributor directly for product support, shipping queries etc.

Is the LPS0300H2R00FB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LPS0300H2R00FB have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LPS0300H2R00FB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LPS0300H2R00FB often in real-time on the comparison pages.

What if I can't find stock of LPS0300H2R00FB?

You can fill out our help required form which you can use to request a quote for LPS0300H2R00FB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay