Status: | Unknown |
---|---|
Series: | LPS 300 Series |
RoHS: | Unknown |
Prices starting from US$52.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$61.56
|
256
in stock
|
Buy Now | |
TTI Europe
from US$59.52
|
15
in stock
|
Buy Now | |
RS Americas
from US$60.53
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$52.54
|
-
|
Buy Now | |
Avnet America
from US$73.31
|
-
|
Buy Now | |
element14
from US$53.02
|
-
|
Buy Now | |
Distrelec
from US$64.60
|
-
|
Buy Now | |
Farnell
from US$55.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 10ohm |
---|---|
Product Range | LPS 300 Series |
Power Rating | 300W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Screw |
Voltage Rating | 5kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 300ppm/°C |
Approval Category | UL 94V-0 |
External Depth | 60mm |
External Length / Height | 25.2mm |
External Width | 64.7mm |
No. of Pins | 2Pins |
Operating Temperature Max | 120°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +120°C |
Resistor Case Style | Heat Sinkable Planar |
Resistor Mounting | Panel |
LPS 300 Power Resistor 5% 12kV 10R | RS |
10 OHM 300W 5% | TTI Europe |
Resistor | RS Americas |
Resistor, Power, 300W, 10R, 5% Rohs Compliant: Yes |Vishay LPS0300H10R0JB | Newark Electronics |
Resistor, 10 Ohm, ± 5%, 300 W, Thick Film, High Power, Screw | Avnet America |
RESISTOR, POWER, 300W, 10R, 5% | element14 |
Vishay Power Resistor 10Ohm 5% 300W | Distrelec |
Resistor, 10 Ohm, � 5%, 300 W, Thick Film, High Power, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a LPS0300H10R0JB?
Additional datasheets, footprints and schematics for LPS0300H10R0JB are listed on our Part Details page. You can also find images and similar parts to LPS0300H10R0JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPS0300H10R0JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPS0300H10R0JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPS0300H10R0JB fall under?
The LPS0300H10R0JB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LPS0300H10R0JB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPS0300H10R0JB you can contact the distributor directly for product support, shipping queries etc.
Is the LPS0300H10R0JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPS0300H10R0JB have stock available?
Authorised distributors including RS, TTI Europe, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for LPS0300H10R0JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPS0300H10R0JB often in real-time on the comparison pages.
What if I can't find stock of LPS0300H10R0JB?
You can fill out our help required form which you can use to request a quote for LPS0300H10R0JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.