Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 4Outputs |
Output Power Max | 250W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 35A |
Output Voltage - Output 2 | 12V |
RoHS Compliant | Yes |
5V,12V,12V, 5-25V 250W, 5"x 9" W/Cover & Top Fan |Artesyn Embedded Technologies LPQ252-(CF) | Newark Electronics |
Where can I find additional details, specifications and documents for a LPQ252-CF?
Additional datasheets, footprints and schematics for LPQ252-CF are listed on our Part Details page. You can also find images and similar parts to LPQ252-CF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPQ252-CF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPQ252-CF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPQ252-CF fall under?
The LPQ252-CF is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Enclosed Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPQ252-CF when available in the AC / DC Enclosed Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPQ252-CF you can contact the distributor directly for product support, shipping queries etc.
Is the LPQ252-CF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPQ252-CF have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for LPQ252-CF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPQ252-CF often in real-time on the comparison pages.
What if I can't find stock of LPQ252-CF?
You can fill out our help required form which you can use to request a quote for LPQ252-CF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.