Status: | Unknown |
---|---|
Series: | LPQ200-M Series |
RoHS: | Unknown |
Prices starting from US$99.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$116.58
|
No stock
|
Buy Now | |
Sager
from US$107.70
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$115.11
|
-
|
Buy Now | |
Avnet America
from US$102.46
|
-
|
Buy Now | |
element14
from US$127.57
|
-
|
Buy Now | |
TTI Europe
from US$99.31
|
-
|
Buy Now | |
Farnell
from US$116.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 4 Output, 4Outputs |
---|---|
Power Rating (Covection Cooling) | 100W |
Power Rating (Forced Cooling) | 200W @ 30CFM |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 13A |
Output Voltage - Output 2 | 5V |
Output Current - Output 2 | 13A |
Output Voltage - Output 3 | 12V |
Output Current - Output 3 | 5A |
Output Voltage - Output 4 | -12V |
Current Output 4 | 2A |
Product Range | LPQ200-M Series |
SVHC | No SVHC (15-Jan-2018) |
Applications | Medical |
Approvals / Standards | CSA 60601 UL 60601 |
Height | 33.53mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Length | 127mm |
Output Power Max | 100W |
Power Rating | 200W |
Power Supply Type | Open Frame |
Width | 76.2mm |
Power Supply,Switch Mode,+3.3,+5,+12,-12 | RS |
Ac/Dc Open Frame Power Supply, Medical, 100W, 3.3V, 13A, 5V, 13A, 12V, 5A, -12V, 2A Rohs Compliant: Yes |Artesyn Embedded Technologies LPQ201-M | Newark Electronics |
POWER SUPPLY, AC-DC, MEDICAL, 4O/P, 100W | element14 |
Where can I find additional details, specifications and documents for a LPQ201-M?
Additional datasheets, footprints and schematics for LPQ201-M are listed on our Part Details page. You can also find images and similar parts to LPQ201-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPQ201-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPQ201-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPQ201-M fall under?
The LPQ201-M is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPQ201-M when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPQ201-M you can contact the distributor directly for product support, shipping queries etc.
Is the LPQ201-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPQ201-M have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LPQ201-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPQ201-M often in real-time on the comparison pages.
What if I can't find stock of LPQ201-M?
You can fill out our help required form which you can use to request a quote for LPQ201-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.