Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 4 Output |
Power Rating (Convection Cooling) | 110W |
Power Rating (Forced Cooling) | 150W @ 30CFM |
Input Voltage VAC | 85V AC to 264V AC |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LPQ154?
Additional datasheets, footprints and schematics for LPQ154 are listed on our Part Details page. You can also find images and similar parts to LPQ154 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPQ154 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPQ154 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPQ154 fall under?
The LPQ154 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LPQ154 when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPQ154 you can contact the distributor directly for product support, shipping queries etc.
Is the LPQ154 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LPQ154 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for LPQ154.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPQ154 often in real-time on the comparison pages.
What if I can't find stock of LPQ154?
You can fill out our help required form which you can use to request a quote for LPQ154 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.